The MPSA18 is a small-signal NPN silicon transistor for general-purpose amplifier applications, packaged in a TO-92 case. It has a collector-base voltage rating of 45 V, a collector-emitter voltage rating of 45 V, a continuous collector current of 200 mA, and a power dissipation of 625 mW. The operating and storage junction temperature range is -65°C to +150°C. The thermal resistance is 200 °C/W. The device supports tin/lead plating as an option, as indicated by the TIN/LEAD suffix in ordering information.
45V 200MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA18APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |