Manufacturer: ON Semiconductor
Win Source Part Number: 107792-MPS8098RLRA
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 625mW
Bipolar (BJT) Transistor NPN 60V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)
Small Signal Amplifier NPN, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPS8098RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS8098RLRA can be used for catalog matching and distributor lookup.
TRANS NPN 60V 0.5A TO92
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 107792-MPS8098RLRA | MPS8098RLRAOSTR-ND | 276-MPS8098RLRA | MPS8098RLRA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPS8098RLRA | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | ||
| IC(max) | 500 milliamps | 500 milliamps | ||
| VCEO | 60 volts | 60 volts | ||
| VCBO | 60 volts |