NPN Bipolar Transistor
Bipolar (BJT) Transistor NPN 60V 2A 75MHz 625mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 1226575-MPS651G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
NPN BJT, 60V, 2A, 75MHz, TO-92 Transistor Product overview: MPS651G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 75MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 75MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS651G can be used for catalog matching and distributor lookup.
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 2A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, NPN, 60V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
SS T092 HC XSTR NPN 60V -LEAD FREE
TRANS NPN 60V 2A TO92
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPS651G | MPS651GOS-ND | 1226575-MPS651G | 276-MPS651G | 18727453 | 45J1676 | 70100037 | MPS651G |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPS651G | 60V 2A 75MHz Bipolar Transistor | Transistor | Bipolar Transistor, Npn, 60V, To-92; Transistor Polarity Onsemi | SS T092 HC XSTR NPN 60V -LEAD FREE | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | NPN | |||
| Package Type | TO-92; TO-92 (TO-226) 5.33mm Body Height | TO-92; TO-226-3, TO-92-3 Long Body | SOT3 | TO-3; TO-92 | TO-92 | |||
| Packing Method | Bulk; Bulk | Bulk; Bulk | ||||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |