onsemi TRANSISTORS - Transistors (BJT) - Single - MPS650RLRAG MPS650RLRAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 801086-MPS650RLRAG Packaging: Reel Mounting Style: Through Hole Power - Max: 625mW Transistor Type: NPN Frequency - Transition: 75MHz Part Status: Obsolete (End Of Life) Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 200mA, 2A Part Number Series: MPS650 DC Current Gain (hFE) (Min) at Ic, Vce: 75 at 1A, 2V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 801086-MPS650RLRAG Packaging: Reel Mounting Style: Through Hole Power - Max: 625mW Transistor Type: NPN Frequency - Transition: 75MHz Part Status: Obsolete (End Of Life) Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 200mA, 2A Part Number Series: MPS650 DC Current Gain (hFE) (Min) at Ic, Vce: 75 at 1A, 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MPS650RLRAG - 801086-MPS650RLRAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS650RLRAG
801086-MPS650RLRAG
TRANSISTORS - Transistors (BJT) - Single - MPS650RLRAG 801086-MPS650RLRAG
Manufacturer: ON Semiconductor Win Source Part Number: 801086-MPS650RLRAG Packaging: Reel Mounting Style: Through Hole Power - Max: 625mW Transistor Type: NPN Frequency - Transition: 75MHz Part Status: Obsolete (End Of Life) Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 200mA, 2A Part Number Series: MPS650 DC Current Gain (hFE) (Min) at Ic, Vce: 75 at 1A, 2V

Manufacturer: ON Semiconductor
Win Source Part Number: 801086-MPS650RLRAG
Packaging: Reel
Mounting Style: Through Hole
Power - Max: 625mW
Transistor Type: NPN
Frequency - Transition: 75MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 200mA, 2A
Part Number Series: MPS650
DC Current Gain (hFE) (Min) at Ic, Vce: 75 at 1A, 2V

Buy Now
Single Bipolar Transistors - MPS650RLRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS650RLRAGOSTR-ND
Single Bipolar Transistors MPS650RLRAGOSTR-ND
Bipolar (BJT) Transistor NPN 40V 2A 75MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 40V 2A 75MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
 - MPS650RLRAG - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
276-MPS650RLRAG
Bipolar Transistor 276-MPS650RLRAG
NPN Bipolar Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPS650RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS650RLRAG can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPS650RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS650RLRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS650RLRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS650RLRAG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS650RLRAG
TRANS NPN 40V 2A TO92

TRANS NPN 40V 2A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 801086-MPS650RLRAG MPS650RLRAGOSTR-ND MPS650RLRAG 276-MPS650RLRAG MPS650RLRAG
Product Name TRANSISTORS - Transistors (BJT) - Single - MPS650RLRAG Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; TO-92 (TO-226) 5.33mm Body Height
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Power Gain 75 dB
Unlock Full Specs
to access all available technical data