onsemi Single Bipolar Transistors MPSA13ZL1G

Description
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSA13ZL1GOSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA13ZL1GOSTB-ND
Single Bipolar Transistors MPSA13ZL1GOSTB-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
30V 500mA 125MHz Bipolar Transistor
276-MPSA13ZL1G
30V 500mA 125MHz Bipolar Transistor 276-MPSA13ZL1G
NPN BJT Darlington 30V 500mA TO-92 125MHz Product overview: MPSA13ZL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500mA, 125MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 500mA, 125MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA13ZL1G can be used for catalog matching and distributor lookup.

NPN BJT Darlington 30V 500mA TO-92 125MHz Product overview: MPSA13ZL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500mA, 125MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 500mA, 125MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA13ZL1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSA13ZL1G - 139524-MPSA13ZL1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA13ZL1G
139524-MPSA13ZL1G
TRANSISTORS - Transistors (BJT) - Single - MPSA13ZL1G 139524-MPSA13ZL1G
Manufacturer: ON Semiconductor Win Source Part Number: 139524-MPSA13ZL1G Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 125MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 10000 @ 100mA, 5V Maximum Power Dissipation: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 139524-MPSA13ZL1G
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 625mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA13ZL1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA13ZL1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA13ZL1G
TRANS NPN DARL 30V 0.5A TO92

TRANS NPN DARL 30V 0.5A TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MPSA13ZL1GOSTB-ND 276-MPSA13ZL1G 139524-MPSA13ZL1G MPSA13ZL1G
Product Name Single Bipolar Transistors 30V 500mA 125MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPSA13ZL1G Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN - Darlington
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3; TO-92-3
IC(max) 500 milliamps 500 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data