The MPS6652 is a PNP general purpose transistor in a TO-92 package, rated for a collector-emitter voltage of 40V, collector current of 500mA, and power dissipation of 625mW. It features a minimum hFE of 50 at a collector current of 1.0mA and a collector-emitter saturation voltage of 0.60V at 500mA. The transistor is characterized for switching and amplification applications with a transition frequency of 100MHz and a collector-base capacitance of 50pF.
40V 1A 625MW TH TRANSISTOR-SMALL
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6652PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |