The MPS3392 is a silicon NPN transistor designed for small signal amplifier and low power audio applications, housed in a TO-92 case. It has a collector-base voltage rating of 25 V, collector-emitter voltage of 25 V, continuous collector current of 100 mA, and power dissipation of 625 mW. The operating and storage junction temperature ranges from -65°C to +150°C, with a thermal resistance of 200 °C/W. Current gain (hFE) ranges from 150 to 300 at VCE=4.5V and IC=2.0mA. The device is RoHS compliant as indicated by the PBFREE suffix for lead-free plating.
25V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS3392APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |