onsemi TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2230LT1 MMUN2230LT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 805783-MMUN2230LT1 Packaging: Reel Mounting Style: SMD Power - Max: 246mW Transistor Type: NPN - Pre-Biased Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-23-3 (TO-236) Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 5mA, 10mA Resistor - Base (R1): 1 kOhms Resistor - Emitter Base (R2): 1 kOhms Part Number Series: MMUN22**L DC Current Gain (hFE) (Min) at Ic, Vce: 3 at 5mA, 10V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 805783-MMUN2230LT1 Packaging: Reel Mounting Style: SMD Power - Max: 246mW Transistor Type: NPN - Pre-Biased Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-23-3 (TO-236) Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 5mA, 10mA Resistor - Base (R1): 1 kOhms Resistor - Emitter Base (R2): 1 kOhms Part Number Series: MMUN22**L DC Current Gain (hFE) (Min) at Ic, Vce: 3 at 5mA, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2230LT1 - 805783-MMUN2230LT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2230LT1
805783-MMUN2230LT1
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2230LT1 805783-MMUN2230LT1
Manufacturer: ON Semiconductor Win Source Part Number: 805783-MMUN2230LT1 Packaging: Reel Mounting Style: SMD Power - Max: 246mW Transistor Type: NPN - Pre-Biased Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-23-3 (TO-236) Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 5mA, 10mA Resistor - Base (R1): 1 kOhms Resistor - Emitter Base (R2): 1 kOhms Part Number Series: MMUN22**L DC Current Gain (hFE) (Min) at Ic, Vce: 3 at 5mA, 10V

Manufacturer: ON Semiconductor
Win Source Part Number: 805783-MMUN2230LT1
Packaging: Reel
Mounting Style: SMD
Power - Max: 246mW
Transistor Type: NPN - Pre-Biased
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3 (TO-236)
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 5mA, 10mA
Resistor - Base (R1): 1 kOhms
Resistor - Emitter Base (R2): 1 kOhms
Part Number Series: MMUN22**L
DC Current Gain (hFE) (Min) at Ic, Vce: 3 at 5mA, 10V

Buy Now
Single, Pre-Biased Bipolar Transistors - MMUN2230LT1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2230LT1-ND
Single, Pre-Biased Bipolar Transistors MMUN2230LT1-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
100mA 50V Bipolar Transistor
292-MMUN2230LT1
100mA 50V Bipolar Transistor 292-MMUN2230LT1
100mA, 50V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-236AB, CASE 318-08, TO-236, 3 PIN Product overview: MMUN2230LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2230LT1 can be used for catalog matching and distributor lookup.

100mA, 50V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-236AB, CASE 318-08, TO-236, 3 PIN Product overview: MMUN2230LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2230LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMUN2230LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMUN2230LT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMUN2230LT1
TRANS PREBIAS NPN 50V SOT23-3

TRANS PREBIAS NPN 50V SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 805783-MMUN2230LT1 MMUN2230LT1-ND 292-MMUN2230LT1 MMUN2230LT1
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2230LT1 Single, Pre-Biased Bipolar Transistors 100mA 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR)
Power Gain 3 dB
Output Power 0.2460 watts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660459 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-25WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
4 suppliers
Bipolar Transistor Arrays - BCM856SH6778XTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
3 suppliers