The MNS2N3501UBP/TR is a surface-mount NPN silicon switching transistor in a ceramic U4 package, designed for high-reliability military and medium-power applications requiring high-frequency switching. It has a collector-emitter voltage rating of 150 V, a collector current of 300 mA, and a total power dissipation of 0.5 W at 25 °C. The device complies with MIL-PRF-19500/366 for JAN, JANTX, JANTXV, and JANS reliability levels, and is RoHS compliant by design. Its thermal resistance junction-to-ambient is 325 °C/W, and it features a low profile with a weight under 0.04 grams. The package has gold-plated terminals and a ceramic body with a Kovar lid. Switching times are 115 ns turn-on and 1150 ns turn-off under specified conditions.
Bipolar (BJT) Transistor NPN 150V 300mA 500mW Surface Mount UB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-MNS2N3501UBP/TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |