The MPS6518 is a PNP silicon transistor in a TO-92 package, intended for general-purpose amplifier applications. It has a collector-emitter voltage rating of 40 V, a collector current of 100 mA, and a power dissipation of 625 mW at 25°C. The transistor features a thermal resistance of 200 °C/W and operates within a junction temperature range of -65 to +150°C. The TO-92 case measures 4.45 to 5.21 mm in diameter and 12.70 mm in length. The hFE ranges from 150 to 300 at VCE=10 V and IC=2.0 mA, and 90 to 150 at IC=100 mA.
40V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6518TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |