Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 625mW Through Hole TO-92-3
TRANS NPN 45V 0.1A TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MPSA18_D27Z-ND | MPSA18_D27Z |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |