MPS6518 is a PNP bipolar transistor in TO-92 package for amplification and switching applications, with a collector-emitter voltage rating of 40V, collector current of 100mA, and collector-emitter saturation voltage of 0.50V at 2.0mA. It has a DC current gain (hFE) range of 150 to 300 at 10V and 2.0mA, and a transition frequency of 3.0MHz. The device features an emitter-base voltage of 4.0V and a collector cutoff current of 50nA at 30V. This part is classified as End of Life.
40V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6518TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |