RF Transistor NPN 12V 50mA 2GHz 200W Through Hole TO-92 (TO-226)
NPN RF Transistor, 2GHz, 12V VCEO, 50mA, TO-92 Product overview: MPS5179RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 12V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 2GHz, 12V, 50mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MPS5179RLRAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 885852-MPS5179RLRAG
Features: RF Transistor NPN 12V 50mA 2GHz 200W Through Hole TO-92 (TO-226)
Package: Tape & Box (TB)
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MPS517
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
RF TRANS NPN 12V 2GHZ TO92-3
RF TRANS NPN 12V 2GHZ TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPS5179RLRAG-ND | 283-MPS5179RLRAG | 885852-MPS5179RLRAG | MPS5179RLRAG | MPS5179RLRAG |
| Product Name | Bipolar RF Transistors | 2GHz 12V 50mA Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - MPS5179RLRAG | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; SOT3; TO-92 (TO-226) | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | ||
| IC(max) | 50 milliamps | 50 milliamps | |||
| VCEO | 12 volts | 12 volts | 12 volts | ||
| VCBO | 20 volts |