The MPSA05 is an NPN silicon transistor in a TO-92 package, designed for low power output and medium power driver applications. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, and a continuous collector current of 500 mA. The power dissipation is 625 mW at 25°C ambient temperature, with a thermal resistance of 200°C/W. The minimum current gain (hFE) is 100 at a collector current of 10 mA and a collector-emitter voltage of 1.0 V. The device operates over a junction temperature range of -65°C to +150°C. The part meets RoHS compliance as indicated by the TIN/LEAD plating option.
60V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA05APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |