MPS6519 is a NPN silicon transistor in TO-92 case for amplification and switching applications, with a collector-emitter voltage rating of 25 V, collector current of 500 mA, and collector-base voltage of 25 V. It has a minimum hFE of 250 at 2.0 mA collector current and a maximum VCE(sat) of 0.50 V at 50 mA. The device features a transition frequency of 3.0 MHz and a collector-emitter cutoff current of 50 nA at 20 V. It complies with RoHS and is available in lead-formed, ammopack, or tape-and-reel packaging.
25V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6519TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |