The MPQ6100A is a quad transistor array in a TO-116 case, containing two NPN and two PNP transistors for amplification and switching applications. It features a maximum collector-emitter voltage of 45V, a transition frequency of 50MHz, and a total power dissipation of 3.0W at 25°C. The device includes two 2N2484 NPN transistors and two 2N2907 PNP transistors. The TO-116 package is a 14-pin DIP. This part is classified as End of Life (EOL) with no replacement product listed.
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP 45V 50MHz 3W Through Hole TO-116
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPQ6100ATIN/LEAD-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN; PNP |