The BRT Transistor, part number 85W3168, is a digital PNP transistor designed to simplify circuit design by integrating a monolithic bias resistor network. It features a collector-emitter voltage rating of 50V and a continuous collector current of -100mA. The device includes a base input resistor of 10kΩ and is housed in a SOT-23 package. This transistor is RoHS compliant and is suitable for applications that require a reduction in component count and board space. The product is available in full reel packaging, making it convenient for high-volume production.
Digital Transistor PNP 100mA R=10K SOT23
Digital Transistor PNP 100mA R=10K SOT23
Manufacturer: ON Semiconductor
Win Source Part Number: 036045-MMUN2115LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 160 @ 5mA, 10V
Maximum Power Dissipation: 400mW
PNP Bipolar Digital Transistor (BRT)
PNP Digital BJT Transistor 50V 100mA 400mW SOT-23 Product overview: MMUN2115LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 400mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 400mW, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2115LT1G can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 400mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 400mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 400mW Surface Mount SOT-23-3 (TO-236)
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP
TRANS PREBIAS PNP 50V SOT23-3
BRT TRANSISTOR, 50V, 10KOHM, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; No. of Pins:3 PinRoHS Compliant: Yes
BRT TRANSISTOR, 50V, 10KOHM, SOT-23, FULL REEL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes
TRANS PREBIAS PNP 50V SOT23-3
| RS Components, Ltd. | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 7814373 | 036045-MMUN2115LT1G | MMUN2115LT1G | 292-MMUN2115LT1G | MMUN2115LT1GOSCT-ND | MMUN2115LT1G | MMUN2115LT1G | 26K4609 | 85W3168 | MMUN2115LT1G |
| Product Name | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2115LT1G | 50V 100mA 400mW SOT-23 Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors | Brt Transistor, 50V, 10Kohm, Sot-23; Digital Transistor Polarity Onsemi | Brt Transistor, 50V, 10Kohm, Sot-23, Full Reel; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP; PNP - Pre-Biased | PNP | PNP | PNP | PNP - Pre-Biased; PNP | ||||
| Package Type | SOT23; Sot-23 | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | TO-3; SOT23 | |||
| Number of units in IC | 1 | |||||||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |