The 2N3700UB is a high-reliability NPN silicon transistor in a ceramic surface mount package, designed for military and other demanding applications. It has a collector-emitter voltage rating of 80 V, a collector current of 1.0 A, and a total power dissipation of 0.5 W at 25°C. The device features a thermal impedance junction-to-ambient of 325°C/W and junction-to-solder pad of 90°C/W. It is qualified to MIL-PRF-19500/391 with JAN, JANTX, JANTXV, and JANS levels, and is RoHS compliant in commercial versions. The physical dimensions are 0.128 inch length, 0.108 inch width, and 0.056 inch height.
TRANS NPN 80V 1A UB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-MNS2N3700UB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |