PNP BJT Transistor, 40V VCEO, 2A Ic, 75MHz, TO-92 Product overview: MPS750RLRPG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A, 75MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, 75MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS750RLRPG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 2A 75MHz 625mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 059487-MPS750RLRPG
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 75MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 75 @ 1A, 2V
Maximum Power Dissipation: 625mW
TRANS PNP 40V 2A TO92
BIPOLAR TRANSISTOR, PNP, -40V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:2A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MPS750RLRPG | MPS750RLRPG-ND | 059487-MPS750RLRPG | MPS750RLRPG | 26K4654 |
| Product Name | 40V 2A 75MHz Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPS750RLRPG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -40V To-92; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP; PNP | PNP | |
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||
| VCEO | 40 volts | 40 volts | 40 volts | ||
| VCBO | 60 volts | ||||
| fT | 75 MHz |