NPN BJT Transistor, 80V, 500mA, 100MHz, TO-92 Product overview: MPSA06RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA06RLRAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1079537-MPSA06RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 625mW Through Hole TO-92 (TO-226)
TRANS NPN 80V 0.5A TO92
TRANS NPN 80V 0.5A TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MPSA06RLRAG | 1079537-MPSA06RLRAG | MPSA06RLRAGOSTR-ND | MPSA06RLRAG | MPSA06RLRAG |
| Product Name | 80V 500mA 100MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MPSA06RLRAG | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 80 volts | 80 volts | 80 volts | ||
| VCBO | 80 volts | ||||
| fT | 100 MHz |