MPS6519 is a NPN silicon transistor in TO-92 case for amplification and switching, with a collector-emitter voltage of 25V, collector current of 2.0A, and collector-emitter saturation voltage of 0.50V at 50mA. It has a minimum hFE of 250 at 10mA and 25V, an output capacitance of 50pF, and a transition frequency of 3.5MHz. It is rated for 4.0V base-emitter voltage and 50nA collector cutoff current. The device is available in lead-free plating options and packaging formats such as APM.
25V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6519APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |