Transistor, Fairchild, MPSA06RA
Transistor, Fairchild, MPSA06RA
Transistor, Fairchild, MPSA06RA
Manufacturer: ON Semiconductor
Win Source Part Number: 852515-MPSA06RA
Features: Bipolar (BJT) Transistor 80 V 500 mA 625 mW
Package: Reel - TR
Family Name: MPSA06
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: MPSA06RA-ND, MPSA06RADKR-ND, MPSA06RADKR, MPSA06RATR, MPSA06RADKRINACTIVE,
Bipolar Transistors - BJT NPN Transistor Medium Power Product overview: MPSA06RA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MPSA06RA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 625mW Through Hole TO-92-3
TRANS NPN 80V 0.5A TO92-3
BIPOLAR TRANSISTOR, NPN, 80V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 80 V, 100 MHz, 625 mW, 500 mA, 100 RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Transistor Medium Power
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 8066112 | 8066112P | 852515-MPSA06RA | 2087-MPSA06RA | MPSA06RATR-ND | MPSA06RA | 34C7995 | 31Y3031 | MPSA06RA |
| Product Name | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPSA06RA | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 80V, Full Reel; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Npn, 80 V, 100 Mhz, 625 Mw, 500 Ma, 100 Rohs Compliant Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | NPN | ||||
| Package Type | TO-92; To-92 | TO-92; TO-92 | SOT3 | Reel | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-3 | TO-3 | ||
| Number of units in IC | 1 | ||||||||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |