onsemi Single Bipolar Transistors MPS4126RLRA

Description
Bipolar (BJT) Transistor PNP 25V 200mA 170MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 25V 200mA 170MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPS4126RLRAOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS4126RLRAOSTR-ND
Single Bipolar Transistors MPS4126RLRAOSTR-ND
Bipolar (BJT) Transistor PNP 25V 200mA 170MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 25V 200mA 170MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPS4126RLRA - 789356-MPS4126RLRA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS4126RLRA
789356-MPS4126RLRA
TRANSISTORS - Transistors (BJT) - Single - MPS4126RLRA 789356-MPS4126RLRA
Manufacturer: ON Semiconductor Win Source Part Number: 789356-MPS4126RLRA Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 625mW Transistor Type: PNP Frequency - Transition: 170MHz Part Status: Obsolete(EOL) Family Name: MPS4126 Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 25V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 5mA, 50mA Current - Collector Cutoff (Maximum): 50nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 2mA, 1V Alternative Parts (Cross-Reference): 2N4126; MPS4126; MPS4126RLRAG; BC307B_D27Z; Introduction Date: July 11, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 789356-MPS4126RLRA
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 625mW
Transistor Type: PNP
Frequency - Transition: 170MHz
Part Status: Obsolete(EOL)
Family Name: MPS4126
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 25V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 5mA, 50mA
Current - Collector Cutoff (Maximum): 50nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 2mA, 1V
Alternative Parts (Cross-Reference): 2N4126; MPS4126; MPS4126RLRAG; BC307B_D27Z;
Introduction Date: July 11, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MPS4126RLRA
Bipolar Transistor 276-MPS4126RLRA
Small Signal General Purpose PNP, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPS4126RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS4126RLRA can be used for catalog matching and distributor lookup.

Small Signal General Purpose PNP, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPS4126RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS4126RLRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS4126RLRA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS4126RLRA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS4126RLRA
TRANS PNP 25V 0.2A TO92

TRANS PNP 25V 0.2A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPS4126RLRAOSTR-ND 789356-MPS4126RLRA 276-MPS4126RLRA MPS4126RLRA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MPS4126RLRA Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR)
IC(max) 5.00E-5 milliamps 200 milliamps 200 milliamps
Power Gain 120 dB
Unlock Full Specs
to access all available technical data