Bipolar (BJT) Transistor NPN 80V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 885854-MPS8099G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 500 mA 150MHz 625 mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Family Name: MPS809
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: MPS8099G-ND, MPS8099GOS
TRANS NPN 80V 0.5A TO92
Transistor; TO-92; NPN; 80; 80; 5.0; 500 Collector; -55 to +150; 80 VDC, pbf
TRANS NPN 80V 0.5A TO92
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPS8099GOS-ND | 885854-MPS8099G | MPS8099G | 70099646 | MPS8099G |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPS8099G | Single Bipolar Transistors | Transistor; TO-92; NPN; 80; 80; 5.0; 500 Collector; -55 to +150; 80 VDC, pbf | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3; TO-92 (TO-226) | TO-92; TO-226-3, TO-92-3 Long Body | TO-92 | |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 80 volts | 80 volts | 80 volts | ||
| Operating Frequency | 150 MHz | 150 MHz |