The MPS6534 is a PNP bipolar transistor in TO-92 case for amplification and switching applications, with a collector-emitter voltage of 40V, a collector current of 100mA, and a collector-emitter saturation voltage of 0.30V at 100mA. It features a DC current gain (hFE) range of 90 to 270 at VCE=1V, and a transition frequency of 5.0MHz. The device is available in PBFREE plating and is RoHS compliant.
40V 600MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6534APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |