onsemi 25V 200mA 170MHz Bipolar Transistor MPS4124RLRAG

Description
NPN BJT Transistor, 25V VCEO, 200mA IC, 170MHz, TO-92 Product overview: MPS4124RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 200mA, 170MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 200mA, 170MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS4124RLRAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 25V VCEO, 200mA IC, 170MHz, TO-92 Product overview: MPS4124RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 200mA, 170MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 200mA, 170MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS4124RLRAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 200mA 170MHz Bipolar Transistor
276-MPS4124RLRAG
25V 200mA 170MHz Bipolar Transistor 276-MPS4124RLRAG
NPN BJT Transistor, 25V VCEO, 200mA IC, 170MHz, TO-92 Product overview: MPS4124RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 200mA, 170MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 200mA, 170MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS4124RLRAG can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 25V VCEO, 200mA IC, 170MHz, TO-92 Product overview: MPS4124RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 200mA, 170MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 200mA, 170MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS4124RLRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPS4124RLRAG - 885851-MPS4124RLRAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS4124RLRAG
885851-MPS4124RLRAG
TRANSISTORS - Transistors (BJT) - Single - MPS4124RLRAG 885851-MPS4124RLRAG
Manufacturer: ON Semiconductor Win Source Part Number: 885851-MPS4124RLRAG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 25 V 200 mA 170MHz 625 mW Through Hole TO-92 (TO-226) Package: Reel - TR Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: MPS412 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: MPS4124RLRAGOSDKRINA CTIVE, MPS4124RLRAGOSDKR, MPS4124RLRAGOSTR, MPS4124RLRAGOS, MPS4124RLRAGOS-ND, MPS4124RLRAGOSCT, MPS4124RLRAGOSDKR-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 885851-MPS4124RLRAG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 25 V 200 mA 170MHz 625 mW Through Hole TO-92 (TO-226)
Package: Reel - TR
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MPS412
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: MPS4124RLRAGOSDKRINACTIVE, MPS4124RLRAGOSDKR, MPS4124RLRAGOSTR, MPS4124RLRAGOS, MPS4124RLRAGOS-ND, MPS4124RLRAGOSCT, MPS4124RLRAGOSDKR-ND

Buy Now Datasheet
Single Bipolar Transistors - MPS4124RLRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS4124RLRAGOSTR-ND
Single Bipolar Transistors MPS4124RLRAGOSTR-ND
Bipolar (BJT) Transistor NPN 25V 200mA 170MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 25V 200mA 170MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS4124RLRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS4124RLRAG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS4124RLRAG
TRANS NPN 25V 0.2A TO92

TRANS NPN 25V 0.2A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-MPS4124RLRAG 885851-MPS4124RLRAG MPS4124RLRAGOSTR-ND MPS4124RLRAG
Product Name 25V 200mA 170MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPS4124RLRAG Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
IC(max) 200 milliamps 200 milliamps
VCEO 25 volts 25 volts
VCBO 30 volts
fT 170 MHz
Unlock Full Specs
to access all available technical data