NXP Semiconductors Single Bipolar Transistors MPS3906,126

Description
Bipolar (BJT) Transistor PNP 40V 100mA 150MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 100mA 150MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 568-2454-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
568-2454-2-ND
Single Bipolar Transistors 568-2454-2-ND
Bipolar (BJT) Transistor PNP 40V 100mA 150MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 40V 100mA 150MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
40V 0.1A Bipolar Transistor
276-MPS3906,126
40V 0.1A Bipolar Transistor 276-MPS3906,126
TRANS PNP 40V 0.1A TO92-3 Product overview: MPS3906,126 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS3906,126 can be used for catalog matching and distributor lookup.

TRANS PNP 40V 0.1A TO92-3 Product overview: MPS3906,126 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS3906,126 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPS3906,126 - 1079516-MPS3906,126 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS3906,126
1079516-MPS3906,126
TRANSISTORS - Transistors (BJT) - Single - MPS3906,126 1079516-MPS3906,126
Manufacturer: NXP Win Source Part Number: 1079516-MPS3906,126 Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: NXP
Win Source Part Number: 1079516-MPS3906,126
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS3906,126 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS3906,126
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS3906,126
TRANS PNP 40V 0.1A TO92-3

TRANS PNP 40V 0.1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 568-2454-2-ND 276-MPS3906,126 1079516-MPS3906,126 MPS3906,126
Product Name Single Bipolar Transistors 40V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPS3906,126 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Tape & Reel (TR) TO-92; SOT3; TO-92-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

NPN general-purpose transistor - 2PC4081R-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
3 suppliers
Bipolar Transistors - 1219965 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
 - BC807-16E6327 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOT23; SOT-23-3
View Details