onsemi Single, Pre-Biased Bipolar Transistors MMUN2111LT3G

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - MMUN2111LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2111LT3GOSCT-ND
Single, Pre-Biased Bipolar Transistors MMUN2111LT3GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MMUN2111LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2111LT3GOSDKR-ND
Single, Pre-Biased Bipolar Transistors MMUN2111LT3GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MMUN2111LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2111LT3GOSTR-ND
Single, Pre-Biased Bipolar Transistors MMUN2111LT3GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2111LT3G - 725350-MMUN2111LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2111LT3G
725350-MMUN2111LT3G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2111LT3G 725350-MMUN2111LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 725350-MMUN2111LT3G Packaging: Reel Mounting Style: SMD Transistor Type: PNP - Pre-Biased Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Family Part Number: MMUN21**L Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 35 at 5mA, 10V Maximum Power: 246mW Resistor - Base (R1): 10 kOhms Resistor - Emitter Base (R2): 10 kOhms

Manufacturer: ON Semiconductor
Win Source Part Number: 725350-MMUN2111LT3G
Packaging: Reel
Mounting Style: SMD
Transistor Type: PNP - Pre-Biased
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMUN21**L
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 35 at 5mA, 10V
Maximum Power: 246mW
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms

Buy Now
Singapore, Singapore
SOT-23 Bipolar Transistor
292-MMUN2111LT3G
SOT-23 Bipolar Transistor 292-MMUN2111LT3G
PNP Bipolar Digital Transistor (BRT), SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: MMUN2111LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2111LT3G can be used for catalog matching and distributor lookup.

PNP Bipolar Digital Transistor (BRT), SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: MMUN2111LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2111LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Brt Transistor, 50V, 10K/10Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Onsemi - 45J1615 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10K/10Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Onsemi
45J1615
Brt Transistor, 50V, 10K/10Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Onsemi 45J1615
BRT TRANSISTOR, 50V, 10K/10KOHM, SOT-23; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / R2:1(Ratio) RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10K/10KOHM, SOT-23; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / R2:1(Ratio) RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMUN2111LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMUN2111LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMUN2111LT3G
TRANS PREBIAS PNP 50V SOT23-3

TRANS PREBIAS PNP 50V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MMUN2111LT3GOSCT-ND 725350-MMUN2111LT3G 292-MMUN2111LT3G 45J1615 MMUN2111LT3G
Product Name Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2111LT3G SOT-23 Bipolar Transistor Brt Transistor, 50V, 10K/10Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 TO-3; SOT23
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Power Gain 35 dB
Output Power 0.2460 watts
Unlock Full Specs
to access all available technical data