The MPS6532 is an NPN silicon transistor designed for general purpose amplifier applications, housed in a TO-92 package. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 600 mA, and a power dissipation of 625 mW. The emitter-base voltage is 5.0 V, and the operating and storage junction temperature range is -65 to +150°C. Current gain (hFE) ranges from 30 to 120 at VCE=1.0 V and IC=100 mA, and the transition frequency is 300 MHz typical. Collector-base cutoff current is up to 100 nA at VCB=30 V and 25°C, rising to 5.0 μA at 60°C. The collector-emitter saturation voltage is 0.5 V max at IC=100 mA and IB=10 mA. The PBFREE suffix indicates a lead-free plating option, which is supported by the manufacturer's ordering guidelines.
30V 600MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6532PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |