The MPSA27 is a NPN Darlington transistor in a TO-92 package with a collector-emitter voltage rating of 60 V, a collector current of 100 mA, and a collector-emitter saturation voltage of 1.50 V at 100 mA. It features a minimum hFE of 10,000 at a collector-emitter voltage of 5 V and a collector current of 100 mA. The device has a collector-base capacitance of 125 pF and is designed for amplification and switching applications. The TIN/LEAD suffix indicates a tin/lead plating option, which is an ordering variant not altering the core electrical specifications.
500MA 60V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA27TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |