Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 112346-MPS2907ARLRAG
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 625mW
PNP BJT Transistor, 60V, 600mA, 200MHz, TO-92 Product overview: MPS2907ARLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS2907ARLRAG can be used for catalog matching and distributor lookup.
PNP Bipolar Small Signal Transistor
TRANS PNP 60V 0.6A TO92
TRANS PNP 60V 0.6A TO92
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPS2907ARLRAGOSTR-ND | 112346-MPS2907ARLRAG | 276-MPS2907ARLRAG | MPS2907ARLRAG | MPS2907ARLRAG | MPS2907ARLRAG |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPS2907ARLRAG | 60V 600mA 200MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; SOT3; TO-92-3 | TO-92; TO-92 (TO-226) 5.33mm Body Height | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | ||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts | |||
| VCBO | 60 volts |