The MPS3393 is a silicon NPN transistor in a TO-92 package, designed for small signal amplifier and low power audio applications. It has a collector-emitter voltage rating of 25 V, a continuous collector current of 100 mA, and a power dissipation of 625 mW. The current gain (hFE) ranges from 90 to 180 at VCE=4.5 V and IC=2.0 mA. Operating and storage junction temperatures range from -65°C to +150°C. Thermal resistance is 200 °C/W. The part is RoHS compliant as indicated by the PBFREE suffix, which denotes lead-free plating.
25V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS3393PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |