onsemi Single Bipolar Transistors MPS751RLRAG

Description
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPS751RLRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS751RLRAGOSTR-ND
Single Bipolar Transistors MPS751RLRAGOSTR-ND
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 60V 2A 75MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MPS751RLRAG
Bipolar Transistor 276-MPS751RLRAG
PNP Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPS751RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS751RLRAG can be used for catalog matching and distributor lookup.

PNP Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPS751RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS751RLRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPS751RLRAG - 239950-MPS751RLRAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS751RLRAG
239950-MPS751RLRAG
TRANSISTORS - Transistors (BJT) - Single - MPS751RLRAG 239950-MPS751RLRAG
Manufacturer: ON Semiconductor Win Source Part Number: 239950-MPS751RLRAG Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 75MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 75 @ 1A, 2V Maximum Power Dissipation: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 239950-MPS751RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 75MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 75 @ 1A, 2V
Maximum Power Dissipation: 625mW

Buy Now Datasheet
Single Bipolar Transistors - MPS751RLRAG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MPS751RLRAG
Single Bipolar Transistors MPS751RLRAG
TRANS PNP 60V 2A TO92

TRANS PNP 60V 2A TO92

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS751RLRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS751RLRAG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS751RLRAG
TRANS PNP 60V 2A TO92

TRANS PNP 60V 2A TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPS751RLRAGOSTR-ND 276-MPS751RLRAG 239950-MPS751RLRAG MPS751RLRAG MPS751RLRAG
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPS751RLRAG Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP; PNP
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads)
IC(max) 2000 milliamps 2000 milliamps
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data