The MPS3415 is a silicon NPN transistor in a TO-92 package, designed for general purpose and switching applications. It has a collector-emitter voltage rating of 25 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW at 25°C ambient temperature. The transistor has a minimum current gain (hFE) of 180 at VCE=4.5 V and IC=2.0 mA. The operating and storage junction temperature range is -65°C to +150°C.
Bipolar (BJT) Transistor NPN 25V 500mA 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS3415TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |