onsemi Single Bipolar Transistors MPS751

Description
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPS751FS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS751FS-ND
Single Bipolar Transistors MPS751FS-ND
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 60V 2A 75MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPS751 - 024320-MPS751 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS751
024320-MPS751
TRANSISTORS - Transistors (BJT) - Single - MPS751 024320-MPS751
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024320-MPS751 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 75MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 75 @ 1A, 2V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024320-MPS751
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 75MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 75 @ 1A, 2V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Singapore, Singapore
60V 2A Bipolar Transistor
276-MPS751
60V 2A Bipolar Transistor 276-MPS751
TRANS PNP 60V 2A TO92-3 Product overview: MPS751 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS751 can be used for catalog matching and distributor lookup.

TRANS PNP 60V 2A TO92-3 Product overview: MPS751 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS751 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPS751
Bipolar Transistors - BJT MPS751
Bipolar Transistors - BJT Si PNP Transistor

Bipolar Transistors - BJT Si PNP Transistor

Buy Now Datasheet
Trans, Pnp, -60V, -2A, 150Deg C, 0.625W; Transistor Polarity Onsemi - 46AC1388 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -60V, -2A, 150Deg C, 0.625W; Transistor Polarity Onsemi
46AC1388
Trans, Pnp, -60V, -2A, 150Deg C, 0.625W; Transistor Polarity Onsemi 46AC1388
TRANS, PNP, -60V, -2A, 150DEG C, 0.625W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -60V, -2A, 150DEG C, 0.625W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor - 89109702 - Radwell International
Willingboro, NJ, United States
Transistor
89109702
Transistor 89109702
TRANSISTOR POLARITY:PNP, COLLECTOR EMITTER VOLTAGE V(BR)CEO:-60V, TRANSITION FREQUENCY FT:75MHZ, POWER DISSIPATION PD:625MW, DC COLLECTOR CURRENT:-2A, DC CURRENT GAIN HFE:40HFE, 3PINS, OPERATING TEMPERATURE MAX:150C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR POLARITY:PNP, COLLECTOR EMITTER VOLTAGE V(BR)CEO:-60V, TRANSITION FREQUENCY FT:75MHZ, POWER DISSIPATION PD:625MW, DC COLLECTOR CURRENT:-2A, DC CURRENT GAIN HFE:40HFE, 3PINS, OPERATING TEMPERATURE MAX:150C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number MPS751FS-ND 024320-MPS751 276-MPS751 MPS751 46AC1388 89109702
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MPS751 60V 2A Bipolar Transistor Bipolar Transistors - BJT Trans, Pnp, -60V, -2A, 150Deg C, 0.625W; Transistor Polarity Onsemi Transistor
Polarity PNP PNP; PNP PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3 Bulk TO-3
Packing Method Bulk
IC(max) 2000 milliamps
VCEO 60 volts
Unlock Full Specs
to access all available technical data