The MPSA26 is an NPN Darlington transistor in a TO-92 package, designed for applications requiring high current gain. It has a maximum collector-emitter voltage of 50 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW. The emitter-base voltage is rated at 10 V, and the operating and storage junction temperature ranges from -65°C to +150°C. Thermal resistance is 200°C/W. Current gain (hFE) is minimum 10,000 at 10 mA and 100 mA collector current, with a collector-emitter saturation voltage of up to 1.5 V at 100 mA collector current. The transition frequency is 125 MHz.
500MA 50V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA26TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |