The MPS5306 is a NPN Darlington transistor in TO-92 case with a collector-emitter voltage rating of 25 V, a collector current of 2.0 A, and a DC current gain (hFE) ranging from 7,000 to 70,000 at a collector current of 2.0 mA and a collector-emitter voltage of 5.0 V. It has a saturation voltage of 1.40 V at 200 mA collector current and a collector cutoff current of 100 nA at 25 V collector-base voltage. The device is characterized for use in amplification and switching applications.
300MA 25V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS5306APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |