Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 625mW Through Hole TO-92-3
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-92
SMALL SIGNAL BIPOLAR TRANSISTOR,
BJT TO92 80V NPN 0.625W 150C
Bipolar Transistors - BJT NPN Transistor Medium Power
DARLINGTON TRANSISTOR, NPN, 80V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | MPSA06-ND | MPSA06 | MPSA06 | MPSA06 | 58K9460 |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Darlington Transistor, Npn, 80V, To-92; Transistor Polarity Onsemi | |
| Polarity | NPN | NPN | NPN; NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3; TO-92 | |
| Packing Method | Bulk; Bulk | ||||
| IC(max) | 500 milliamps | 500 milliamps | |||
| VCEO | 80 volts | 80 volts |