The MPS3392 is a silicon NPN transistor in a TO-92 package, designed for small signal amplification and low power audio applications. It has a collector-base voltage rating of 25 V, a collector-emitter voltage rating of 25 V, and a continuous collector current of 100 mA. Power dissipation is rated at 625 mW, with a thermal resistance of 200 °C/W. The operating and storage junction temperature range is -65 to +150 °C. The current gain (hFE) at VCE=4.5 V and IC=2.0 mA ranges from 150 to 300. The device has a collector-emitter breakdown voltage of 25 V and an output capacitance of 3.5 pF at 1 MHz.
25V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS3392APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |