Manufacturer: ON Semiconductor
Win Source Part Number: 059488-MPS751G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 75MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 75 @ 1A, 2V
Maximum Power Dissipation: 625mW
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 625mW Through Hole TO-92 (TO-226)
PNP BJT Transistor, 60V VCEO, 2A IC, 75MHz, TO-92 Product overview: MPS751G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 75MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 75MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS751G can be used for catalog matching and distributor lookup.
TRANS PNP 60V 2A TO92
TRANS PNP 60V 2A TO92
BIPOLAR TRANSISTOR, PNP, -60V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR, AMPLIFIER; PNP; 60 VDC; 80 VDC; 5 VDC; 2 A (CONTINUOUS); TONOT=92
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 059488-MPS751G | MPS751GOS-ND | 276-MPS751G | MPS751G | MPS751G | 70K9591 | 70100164 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPS751G | Single Bipolar Transistors | 60V 2A 75MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -60V To-92; Transistor Polarity Onsemi | TRANSISTOR, AMPLIFIER; PNP; 60 VDC; 80 VDC; 5 VDC; 2 A (CONTINUOUS); TONOT=92 |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | PNP | |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; TO-226-3, TO-92-3 Long Body | TO-3; TO-92 | TO-92 | ||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts | 60 volts | ||
| VCBO | 80 volts | 80 volts |