onsemi TRANSISTORS - Transistors (BJT) - Single - MPS6652G MPS6652G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 789362-MPS6652G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Power - Max: 625mW Transistor Type: PNP Frequency - Transition: 100MHz Part Status: Obsolete(EOL) Family Name: MPS6652 Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 100mA, 1A Current - Collector Cutoff (Maximum): 100nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 500mA, 1V Alternative Parts (Cross-Reference): 2N4125; 2N3703; ZTX549STOA; ZTX549STOB; Introduction Date: June 24, 1996 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 789362-MPS6652G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Power - Max: 625mW Transistor Type: PNP Frequency - Transition: 100MHz Part Status: Obsolete(EOL) Family Name: MPS6652 Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 100mA, 1A Current - Collector Cutoff (Maximum): 100nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 500mA, 1V Alternative Parts (Cross-Reference): 2N4125; 2N3703; ZTX549STOA; ZTX549STOB; Introduction Date: June 24, 1996 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MPS6652G - 789362-MPS6652G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS6652G
789362-MPS6652G
TRANSISTORS - Transistors (BJT) - Single - MPS6652G 789362-MPS6652G
Manufacturer: ON Semiconductor Win Source Part Number: 789362-MPS6652G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Power - Max: 625mW Transistor Type: PNP Frequency - Transition: 100MHz Part Status: Obsolete(EOL) Family Name: MPS6652 Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 100mA, 1A Current - Collector Cutoff (Maximum): 100nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 500mA, 1V Alternative Parts (Cross-Reference): 2N4125; 2N3703; ZTX549STOA; ZTX549STOB; Introduction Date: June 24, 1996 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 789362-MPS6652G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 625mW
Transistor Type: PNP
Frequency - Transition: 100MHz
Part Status: Obsolete(EOL)
Family Name: MPS6652
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 100mA, 1A
Current - Collector Cutoff (Maximum): 100nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 500mA, 1V
Alternative Parts (Cross-Reference): 2N4125; 2N3703; ZTX549STOA; ZTX549STOB;
Introduction Date: June 24, 1996
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - MPS6652GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS6652GOS-ND
Single Bipolar Transistors MPS6652GOS-ND
Bipolar (BJT) Transistor PNP 40V 1A 100MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 40V 1A 100MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS6652G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS6652G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS6652G
TRANS PNP 40V 1A TO92

TRANS PNP 40V 1A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 789362-MPS6652G MPS6652GOS-ND MPS6652G
Product Name TRANSISTORS - Transistors (BJT) - Single - MPS6652G Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 Long Body
Packing Method Bulk; Bulk Bulk; Bulk
IC(max) 1.00E-4 milliamps 1000 milliamps
Power Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Single Bipolar Transistors - BC858BWE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 1220640 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT26; Sot-26
Number of units in IC 2
View Details