onsemi Single Bipolar Transistors MPS4250ARLRM

Description
Bipolar (BJT) Transistor PNP 40V 50mA 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 50mA 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPS4250ARLRMOSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS4250ARLRMOSTB-ND
Single Bipolar Transistors MPS4250ARLRMOSTB-ND
Bipolar (BJT) Transistor PNP 40V 50mA 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 40V 50mA 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1080169-MPS4250ARLRM - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1080169-MPS4250ARLRM
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1080169-MPS4250ARLRM
Win Source Part Number: 1080169-MPS4250ARLRM Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 50 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 250mV @ 500µA, 10mA Current - Collector Cutoff (Max): 10nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 10mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2N5087RLRA; MPS6652; BC327-040G; 2N4402TFR; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: 2156-MPS4250ARLRM,MP S4250ARLRMOSCT,ONSON SMPS4250ARLRM,2156-M PS4250ARLRM-ONTB-ND, MPS4250ARLRMOSTB Base Product Number: MPS425 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1080169-MPS4250ARLRM
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 50 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 250mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 10mA, 5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 2N5087RLRA; MPS6652; BC327-040G; 2N4402TFR;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 2156-MPS4250ARLRM,MPS4250ARLRMOSCT,ONSONSMPS4250ARLRM,2156-MPS4250ARLRM-ONTB-ND,MPS4250ARLRMOSTB
Base Product Number: MPS425
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
40V Bipolar Transistor
276-MPS4250ARLRM
40V Bipolar Transistor 276-MPS4250ARLRM
40V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226, 3 PIN Product overview: MPS4250ARLRM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS4250ARLRM can be used for catalog matching and distributor lookup.

40V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226, 3 PIN Product overview: MPS4250ARLRM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS4250ARLRM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS4250ARLRM - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS4250ARLRM
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS4250ARLRM
TRANS PNP 40V 0.05A TO92

TRANS PNP 40V 0.05A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPS4250ARLRMOSTB-ND 1080169-MPS4250ARLRM 276-MPS4250ARLRM MPS4250ARLRM
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 40V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3
IC(max) 50 milliamps 50 milliamps 50 milliamps
Power Gain 250 dB
Output Power 0.6250 watts
Unlock Full Specs
to access all available technical data