MPS5308 is a NPN Darlington transistor in TO-92 case with a collector-emitter voltage rating of 40 V, collector current of 2.0 A, and saturation voltage of 1.40 V at 2.0 A collector current. It has a minimum hFE of 7,000 and maximum of 70,000 at VCE = 5.0 V. The device features an emitter-base voltage of 12 V and collector-base voltage of 40 V. The lead code is EBC, indicating the pinout arrangement.
300MA 40V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS5308TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |