onsemi MMUN2215LT1G Digital Transistor
onsemi MMUN2215LT1G Digital Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 024090-MMUN2215LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 160 @ 5mA, 10V
Maximum Power Dissipation: 400mW
NPN Digital BJT 50V 100mA 400mW SOT-23 Product overview: MMUN2215LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 400mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 400mW, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2215LT1G can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 400mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 400mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 400mW Surface Mount SOT-23-3 (TO-236)
NPN Bipolar Digital Transistor (BRT)
TRANS PREBIAS NPN 50V SOT23-3
BRT TRANSISTOR, 50V, 10KOHM, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; No. of Pins:3 Pin RoHS Compliant: Yes
Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 10 kohm, SOT-23 RoHS Compliant: Yes
TRANSISTOR, DIGITAL, SOT-23, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; Resistor Ratio,RoHS Compliant: Yes
TRANS PREBIAS NPN 50V SOT23-3
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 7814370 | 024090-MMUN2215LT1G | 292-MMUN2215LT1G | MMUN2215LT1GOSTR-ND | MMUN2215LT1G | MMUN2215LT1G | 09R9499 | 38K5680 | 05AC8566 | MMUN2215LT1G |
| Product Name | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2215LT1G | 50V 100mA 400mW SOT-23 Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 10Kohm, Sot-23; Digital Transistor Polarity Onsemi | Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, Sot-23 Rohs Compliant Onsemi | Transistor, Digital, Sot-23, Full Reel; Digital Transistor Polarity Onsemi | Single, Pre-Biased Bipolar Transistors | |
| Polarity | NPN | NPN; NPN - Pre-Biased | NPN | NPN | NPN | NPN - Pre-Biased; NPN | ||||
| Package Type | SOT23; Sot-23 | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 (TO-236) 3 LEAD | TO-3; SOT23 | TO-3; SOT23 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Number of units in IC | 1 | |||||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||||
| VCEO | 50 volts | 50 volts | 50 volts |