onsemi Single Bipolar Transistors MPS8599

Description
Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPS8599-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS8599-ND
Single Bipolar Transistors MPS8599-ND
Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPS8599 - 850474-MPS8599 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS8599
850474-MPS8599
TRANSISTORS - Transistors (BJT) - Single - MPS8599 850474-MPS8599
Manufacturer: ON Semiconductor Win Source Part Number: 850474-MPS8599 Features: Bipolar (BJT) Transistor 80 V 500 mA 625 mW Package: Bulk Part Status: Obsolete Family Name: MPS859 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 850474-MPS8599
Features: Bipolar (BJT) Transistor 80 V 500 mA 625 mW
Package: Bulk
Part Status: Obsolete
Family Name: MPS859
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS8599 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS8599
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS8599
TRANS PNP 80V 0.5A TO92

TRANS PNP 80V 0.5A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number MPS8599-ND 850474-MPS8599 MPS8599
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MPS8599 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data