Bipolar (BJT) Transistor NPN 300V 100mA 50MHz 500mW Through Hole TO-92-3
BJT TO92 300V NPN 0.625W 150C
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MPSA42,412-ND | MPSA42,412 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |