The MPSA05 is an NPN silicon transistor designed for low power output and medium power driver applications in a TO-92 case. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW. The device operates with a junction temperature range of -65°C to +150°C. The transition frequency is 100 MHz at VCE=2.0 V and IC=10 mA. The transistor is RoHS compliant as indicated by the PBFREE suffix, and meets the thermal resistance specification of 200 °C/W. The TO-92 package has a pinout of emitter, base, and collector from left to right when viewing the flat side.
60V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA05TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |