The MPS3392 is a silicon NPN transistor in a TO-92 case for small-signal amplification and low-power audio applications, with a collector-base voltage rating of 25 V, a collector-emitter voltage of 25 V, a continuous collector current of 100 mA, and a power dissipation of 625 mW. It has a thermal resistance of 200 °C/W and an operating junction temperature range of -65 °C to +150 °C. The part meets RoHS compliance as indicated by the PBFREE suffix for lead-free plating. Current gain (hFE) ranges from 150 to 300 at VCE=4.5 V and IC=2.0 mA.
25V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS3392PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |