The MPSA25 is an NPN Darlington transistor in a TO-92 case with a collector-emitter voltage rating of 40 V, a collector current of 100 mA, and a current gain (hFE) of at least 10,000 at 10 mA. The device has a collector-emitter saturation voltage of 1.5 V at 100 mA and operates with a maximum junction temperature of 125 °C. The PBFREE suffix indicates a lead-free finish, consistent with the manufacturer's plating option notation.
500MA 40V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA25PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |