Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119390-MPS6562
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 60MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 50 @ 500mA, 1V
Maximum Power Dissipation: 625mW
25V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92 Product overview: MPS6562 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS6562 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 25V 1A 60MHz 625mW Through Hole TO-92-3
TRANS PNP 25V 1A TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 119390-MPS6562 | 276-MPS6562 | MPS6562-ND | MPS6562 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPS6562 | 25V Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| VCEO | 25 volts | 25 volts | ||
| VCBO | 25 volts |